06XSRXSR36L50 Leads by JST

LEAD 50MM XSR RECEPTACLE 36AWG 6WAY

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

View Full Pricing & Stock Comparison

Specifications

Connector Type A IDC Socket 6 Way
Connector Type B IDC Socket 6 Way
Cable Length - Imperial 0.164ft
Cable Length - Metric 50mm
Product Range -
Jacket Colour -
SVHC No SVHC (17-Dec-2015)
No. of Branches 1

More Parts in Industrial Cable Assemblies


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06XSRXSR36L50?

Additional datasheets, footprints and schematics for 06XSRXSR36L50 are listed on our Part Details page. You can also find images and similar parts to 06XSRXSR36L50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06XSRXSR36L50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06XSRXSR36L50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06XSRXSR36L50 fall under?

The 06XSRXSR36L50 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 06XSRXSR36L50 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06XSRXSR36L50 you can contact the distributor directly for product support, shipping queries etc.

Is the 06XSRXSR36L50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06XSRXSR36L50 have stock available?

There is no stock from authorised distributors for 06XSRXSR36L50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06XSRXSR36L50 often in real-time on the comparison pages.

What if I can't find stock of 06XSRXSR36L50?

You can fill out our help required form which you can use to request a quote for 06XSRXSR36L50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay