Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | - |
No. of Pins | - |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Dielectric Withstand Voltage | 1kV |
Insulation Resistance | 500Mohm |
Insulation Testing Voltage | 500V |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Power Rating | 200mW |
Transducer Function | Linear Position |
TRANSDUCER, LINEAR, 26.7-255.3MM | Farnell |
Where can I find additional details, specifications and documents for a 06MTL0025A?
Additional datasheets, footprints and schematics for 06MTL0025A are listed on our Part Details page. You can also find images and similar parts to 06MTL0025A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06MTL0025A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06MTL0025A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06MTL0025A fall under?
The 06MTL0025A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 06MTL0025A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06MTL0025A you can contact the distributor directly for product support, shipping queries etc.
Is the 06MTL0025A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06MTL0025A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 06MTL0025A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06MTL0025A often in real-time on the comparison pages.
What if I can't find stock of 06MTL0025A?
You can fill out our help required form which you can use to request a quote for 06MTL0025A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.