0698-G Ironmongery, Screws & Fittings by Davies Molding LLC

HANDLE 4.4" PHENOLIC BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$6.24


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$6.65
-
Buy Now
Logo for RS Americas RS Americas US$6.73
-
Buy Now
Logo for element14 element14 US$6.24
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

External Height - Imperial 4.4"
External Height - Metric 111.76mm
External Diameter - Imperial 1.375"
External Diameter - Metric 34.92mm
External Width - Imperial -
External Width - Metric -

Alternative Descriptions

Handle, 4.4", Phenolic, Black | Newark Electronics
4.4" Length Thermoset Tapered Handle 3/8-16 Mounting Female Insert | Davies Molding 0698-G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0698-G?

Additional datasheets, footprints and schematics for 0698-G are listed on our Part Details page. You can also find images and similar parts to 0698-G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0698-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0698-G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0698-G fall under?

The 0698-G is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to 0698-G when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0698-G you can contact the distributor directly for product support, shipping queries etc.

Is the 0698-G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0698-G have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 0698-G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0698-G often in real-time on the comparison pages.

What if I can't find stock of 0698-G?

You can fill out our help required form which you can use to request a quote for 0698-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay