Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0692813001,
7-1190521-8 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.65
|
-
|
Buy Now |
Wire Color | Black |
---|---|
Weight | 1.89kg/km |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Diameter | .0315in, .8mm |
Overall Outside Diameter Range | .019 – .033in, .77 – .84mm |
Overall Outside Diameter | 1.02mm, .0402in |
Cable Insulation Thickness | .152mm, .006in |
Conductor Size | 26AWG |
Wire Size | 26AWG, .13mm² |
Conductor Diameter | .47mm, .019in |
Strand Size | 38AWG |
Voltage Rating | 600V |
Resistance (Max) | 41.3 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 0692813001?
Additional datasheets, footprints and schematics for 0692813001 are listed on our Part Details page. You can also find images and similar parts to 0692813001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0692813001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0692813001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0692813001 fall under?
The 0692813001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 0692813001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0692813001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0692813001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0692813001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 0692813001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0692813001 often in real-time on the comparison pages.
What if I can't find stock of 0692813001?
You can fill out our help required form which you can use to request a quote for 0692813001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.