Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.33
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.76
|
21
in stock
|
Buy Now | |
Rutronik
from US$3.33
|
-
|
Buy Now | |
Newark Electronics
from US$5.63
|
-
|
Buy Now | |
Future Electronics
from US$4.47
|
-
|
Buy Now | |
Avnet America
from US$4.80
|
-
|
Buy Now | |
element14
from US$4.31
|
-
|
Buy Now |
For Use With | Avx SSL Discrete Wire IDC Contact |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Tool Body Material | Plastic |
Wire Size (AWG) | 24AWG to 22AWG |
Tool: screwdriver bit | Transfer Multisort Elektronik |
HAND INSERT TOOL PLASIC 9176 | Rutronik |
Tool, 9176, Insertion, 1.6Mm | Newark Electronics |
9176-500 Series ╪ 1.6 mm 22-24 AWG Cap Not Used Wire Onto Contact Assembly Tool | Future Electronics |
Assembly Tool For 22-24 AWG Wire | Avnet America |
TOOL, 9176, INSERTION, 1.6MM | element14 |
Where can I find additional details, specifications and documents for a 069176702002000?
Additional datasheets, footprints and schematics for 069176702002000 are listed on our Part Details page. You can also find images and similar parts to 069176702002000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 069176702002000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 069176702002000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 069176702002000 fall under?
The 069176702002000 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 069176702002000 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 069176702002000 you can contact the distributor directly for product support, shipping queries etc.
Is the 069176702002000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 069176702002000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 069176702002000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 069176702002000 often in real-time on the comparison pages.
What if I can't find stock of 069176702002000?
You can fill out our help required form which you can use to request a quote for 069176702002000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.