For Use With | Avx SSL Discrete Wire IDC Contact |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Tool Body Material | Plastic |
Wire Size (AWG) | 20AWG to 18AWG |
Tool: screwdriver bit | Transfer Multisort Elektronik |
Tool, 9176, Insertion, 2.1Mm | Newark Electronics |
Plastic Tool with Low and Medium Volume for 9176 Series | Future Electronics |
Hand Insertion Tool Plastic for 9175-500 Series IDC Connectors | Avnet America |
TOOL, 9176, INSERTION, 2.1MM | element14 |
Where can I find additional details, specifications and documents for a 069176702001000?
Additional datasheets, footprints and schematics for 069176702001000 are listed on our Part Details page. You can also find images and similar parts to 069176702001000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 069176702001000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 069176702001000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 069176702001000 fall under?
The 069176702001000 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 069176702001000 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 069176702001000 you can contact the distributor directly for product support, shipping queries etc.
Is the 069176702001000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 069176702001000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 069176702001000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 069176702001000 often in real-time on the comparison pages.
What if I can't find stock of 069176702001000?
You can fill out our help required form which you can use to request a quote for 069176702001000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.