Status: | Unknown |
---|---|
Series: | C2F Series |
RoHS: | Unknown |
Product Range | C2F Series |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 32V |
Voltage Rating VDC | 63V |
Blow Characteristic | Fast Acting |
Fuse Case Style | 0603 |
Breaking Capacity Current AC | 35A |
Fuse, Smd, 2A, Fast Acting, 0603 | Newark Electronics |
FUSE, SMD, 2A, FAST ACTING, 0603 | element14 |
Surface Mount Fuses | Sager |
Fuse Chip 2A 32VAC 63VDC Fast 2-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0686F2000-01?
Additional datasheets, footprints and schematics for 0686F2000-01 are listed on our Part Details page. You can also find images and similar parts to 0686F2000-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0686F2000-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0686F2000-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0686F2000-01 fall under?
The 0686F2000-01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0686F2000-01 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0686F2000-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 0686F2000-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0686F2000-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 0686F2000-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0686F2000-01 often in real-time on the comparison pages.
What if I can't find stock of 0686F2000-01?
You can fill out our help required form which you can use to request a quote for 0686F2000-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.