Status: | Unknown |
---|---|
Series: | C1T Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
1,652
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
7,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1,652
in stock
|
Buy Now | |
element14
from US$0.18
|
1,652
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | C1T Series |
---|---|
Fuse Current | 4A |
Voltage Rating VAC | 63V |
Voltage Rating VDC | 63V |
Blow Characteristic | Slow Blow |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | 50A |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Smd, 4A, Slow Blow, 1206 | Newark Electronics |
FUSE, SMD, 4A, SLOW BLOW, 1206 | element14 |
Fuse Chip 4A 63V Slow Blow 2-Pin T/R | Avnet Asia |
Surface Mount Fuses | Sager |
Where can I find additional details, specifications and documents for a 0685T4000-01?
Additional datasheets, footprints and schematics for 0685T4000-01 are listed on our Part Details page. You can also find images and similar parts to 0685T4000-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0685T4000-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0685T4000-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0685T4000-01 fall under?
The 0685T4000-01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0685T4000-01 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0685T4000-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 0685T4000-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0685T4000-01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 0685T4000-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0685T4000-01 often in real-time on the comparison pages.
What if I can't find stock of 0685T4000-01?
You can fill out our help required form which you can use to request a quote for 0685T4000-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.