0685H9300-01 Fuses & Circuit Protection by Bel Fuse

FUSE SMD 30A FAST ACTING 1206

Status: Unknown
Series: C1H Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
2,865
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
2,865
in stock
Buy Now
Logo for element14
element14
from US$0.18
2,865
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.14
-
Buy Now
Logo for Sager
Sager
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range C1H Series
Fuse Current 30A
Voltage Rating VAC 125V
Voltage Rating VDC 32V
Blow Characteristic Fast Acting
Fuse Case Style 1206
Breaking Capacity Current AC 150A

Alternative Descriptions

Fuse, Smd, 30A, Fast Acting, 1206 | Newark Electronics
FUSE, SMD, 30A, FAST ACTING, 1206 | element14
Surface Mount Fuses Fuse | Avnet Asia
Surface Mount Fuses 1206 SMT Fuse Fast Acting, HC, 30A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0685H9300-01?

Additional datasheets, footprints and schematics for 0685H9300-01 are listed on our Part Details page. You can also find images and similar parts to 0685H9300-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0685H9300-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0685H9300-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0685H9300-01 fall under?

The 0685H9300-01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0685H9300-01 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0685H9300-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 0685H9300-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0685H9300-01 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Asia and Sager have stock available or on a lead time for 0685H9300-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0685H9300-01 often in real-time on the comparison pages.

What if I can't find stock of 0685H9300-01?

You can fill out our help required form which you can use to request a quote for 0685H9300-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay