0680-0500-01 Fuses & Circuit Protection by Bel Fuse

FUSE SMD 0.5A SLOW BLOW 2410

Status: Unknown
Series: SST Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range SST Series
Fuse Current 500mA
Voltage Rating VAC 125V
Voltage Rating VDC 125V
Blow Characteristic Slow Blow
Fuse Case Style 2410
Breaking Capacity Current AC 50A

Alternative Descriptions

FUSE, SMD, 0.5A, SLOW BLOW, 2410 | Farnell
Fuse, Smd, 0.5A, Slow Blow, 2410 | Newark Electronics
Fuse Chip 0.5A 125V Slow Blow 2-Pin Solder Pad Surface Mount T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0680-0500-01?

Additional datasheets, footprints and schematics for 0680-0500-01 are listed on our Part Details page. You can also find images and similar parts to 0680-0500-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0680-0500-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0680-0500-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0680-0500-01 fall under?

The 0680-0500-01 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 0680-0500-01 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0680-0500-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 0680-0500-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0680-0500-01 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 0680-0500-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0680-0500-01 often in real-time on the comparison pages.

What if I can't find stock of 0680-0500-01?

You can fill out our help required form which you can use to request a quote for 0680-0500-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay