Status: | Unknown |
---|---|
Series: | SMM Series |
RoHS: | Unknown |
Product Range | SMM Series |
---|---|
Fuse Current | 10A |
Voltage Rating VAC | 250V |
Voltage Rating VDC | 72V |
Blow Characteristic | Medium Blow |
Fuse Case Style | 3912 |
Breaking Capacity Current AC | 100A |
Fuse, Smd, 10A, Medium Blow, 3912 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0678-9100-M2?
Additional datasheets, footprints and schematics for 0678-9100-M2 are listed on our Part Details page. You can also find images and similar parts to 0678-9100-M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0678-9100-M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0678-9100-M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0678-9100-M2 fall under?
The 0678-9100-M2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0678-9100-M2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0678-9100-M2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0678-9100-M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0678-9100-M2 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 0678-9100-M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0678-9100-M2 often in real-time on the comparison pages.
What if I can't find stock of 0678-9100-M2?
You can fill out our help required form which you can use to request a quote for 0678-9100-M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.