067269-000

Power Systems

> Power Cable Accessories

> Power Cable Wraps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 067269-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 067269-000
Series Information for 067269-000 - TE Connectivity
  • Status: Active
  • Aliases: CRSM-198/55-250/239(S5), 1-1190507-8
  • Product Code: X296
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

CRSM-198/55-250/239(S5)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Expanded Inside Diameter (Min):
198mm
Application Diameter (Min):
60mm
Recovered Wall Thickness (Max):
2.1mm
Application Diameter (Max):
160mm
Recovered Inside Diameter (Max):
55mm
Wall Thickness:
Medium
Cut Length:
250mm
Standards:
IEC 60684-3-214, IEC 60684-3-246 IEC 60684-3-247, HD631.2
Mechanical Reinforcement:
No
Low Smoke Emission:
Yes
Marine-Offshore-Shipbuilding Certified:
Yes
Application:
Cable Jacketing, Cable Repair, Rejacketing/Outer Protection on Joints/Splices, Insulation & Protection, Rail Application, Marine Application, Industrial Application, Underground Application, Multi-Purpose Application
Mechanical Resistance:
Against Mechanical Impact or Damage
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Free of Lead, Cadmium, Heavy Metals:
Yes
Other Colors Available:
No
Product Use:
Wrap-Around, Sealed Cable Tap Splice
Packaging Method:
Pieces, Wrap-Around with Channels & Clips in Polybag
Product Availability:
Worldwide
Material System:
Crosslinked Polyolefin
Product Type:
Heat Shrink Wraparound
Wall Style (Excluding Adhesive):
Single
Component Design:
Heat Shrink
Shrink Ratio:
< 2.5:1
Technology:
Heat Shrink
Adhesive Coating:
Yes
Product Family:
CRSM
Coating Style:
Inline
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability:
Non-Flame-Retardant
Chemical Resistance:
Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability