Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 24V |
---|---|
Output Power | 60W |
Heat Temperature Max | 350°C |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | Replacement Heating Element |
Temperature Max | 350°C |
Temperature Min | 150°C |
Time to Operation | 60s |
Tip / Nozzle Style | Coating |
Tip Length | 2.2 |
Weight | 60g |
Soldering Iron, Basic Tool, 60 | Newark Electronics |
SOLDERING IRON, BASIC TOOL, 60 | element14 |
Basic tool soldering iron complete | RS |
Soldering iron: with htg elem | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 0670CDJ?
Additional datasheets, footprints and schematics for 0670CDJ are listed on our Part Details page. You can also find images and similar parts to 0670CDJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0670CDJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0670CDJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0670CDJ fall under?
The 0670CDJ is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to 0670CDJ when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0670CDJ you can contact the distributor directly for product support, shipping queries etc.
Is the 0670CDJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0670CDJ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 0670CDJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0670CDJ often in real-time on the comparison pages.
What if I can't find stock of 0670CDJ?
You can fill out our help required form which you can use to request a quote for 0670CDJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.