Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.31
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$75.31
|
3
in stock
|
Buy Now |
Cabinet Style | Wall Mount |
---|---|
Cabinet Material | PS (Polystyrene) |
External Height - Imperial | 3.19" |
External Height - Metric | 81mm |
External Width - Imperial | 23.6" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 06709?
Additional datasheets, footprints and schematics for 06709 are listed on our Part Details page. You can also find images and similar parts to 06709 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06709 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06709 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06709 fall under?
The 06709 is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.
Can I view similar or alternative parts?
You can view similar parts to 06709 when available in the Cabinet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06709 you can contact the distributor directly for product support, shipping queries etc.
Is the 06709 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06709 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 06709.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06709 often in real-time on the comparison pages.
What if I can't find stock of 06709?
You can fill out our help required form which you can use to request a quote for 06709 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.