Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cabinet Style | Wall Mount |
---|---|
Cabinet Material | PS (Polystyrene) |
External Height - Imperial | 8.2" |
External Height - Metric | 208mm |
External Width - Imperial | 23.6" |
RoHS Compliant | NA |
Cabinet, Wall Mount, 6.75" X 23.62" X 8.19", Polystyrene | Newark Electronics |
Where can I find additional details, specifications and documents for a 06704?
Additional datasheets, footprints and schematics for 06704 are listed on our Part Details page. You can also find images and similar parts to 06704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06704 fall under?
The 06704 is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.
Can I view similar or alternative parts?
You can view similar parts to 06704 when available in the Cabinet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06704 you can contact the distributor directly for product support, shipping queries etc.
Is the 06704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06704 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 06704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06704 often in real-time on the comparison pages.
What if I can't find stock of 06704?
You can fill out our help required form which you can use to request a quote for 06704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.