Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Length | - |
---|---|
Ground Cord Colour | Silver |
Ground Terminals | Socket |
End To Ground Resistance | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Stud Size | 10mm |
Straight Earth Lead, 10Mm Socket, 2.5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 067-0013?
Additional datasheets, footprints and schematics for 067-0013 are listed on our Part Details page. You can also find images and similar parts to 067-0013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 067-0013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 067-0013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 067-0013 fall under?
The 067-0013 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > ESD Grounding Cords.
Can I view similar or alternative parts?
You can view similar parts to 067-0013 when available in the ESD Grounding Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 067-0013 you can contact the distributor directly for product support, shipping queries etc.
Is the 067-0013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 067-0013 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 067-0013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 067-0013 often in real-time on the comparison pages.
What if I can't find stock of 067-0013?
You can fill out our help required form which you can use to request a quote for 067-0013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.