066700-000

Connectors

> Rectangular Connectors

> Rectangular Contact Inserts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 066700-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 066700-000
Series Information for 066700-000 - TE Connectivity
  • Status: Active
  • Aliases: 066700-000, 1190503-2
  • Product Code: C230
  • Global Product Line: 547
  • GPL Description: Aerospace Defense & Marine

Description

MTC50-EB2-P12

Specifications

Module Material:
High Grade Polyarylene Thermoplastic
Color:
Black
Insert Type:
Environmental
Rear Grommet:
Without
Insert Style:
Pin
Interfacial Seal:
With
Keying:
B
Number of Positions:
40
Contact Type:
Pin
For Use With:
Flat Cable
Shell Size:
50.8 [2]
Connector & Contact Terminates To:
Wire & Cable
Product Type:
Connector

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Conn Wire to Board PIN 40 POS 1.27mm ST Cable Mount