0662694002

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0662694002
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0662694002
Series Information for 0662694002 - TE Connectivity
  • Status: Active
  • Aliases: 0662694002, 8-1190499-5
  • Product Code: EE55
  • Global Product Line: G62
  • GPL Description: Medical Interconnect

Description

MT2000-6.0-X-SP

Specifications

Material:
Medical Grade Crosslinked Polyolefin
Shrink Ratio:
3:1
Flexibility:
Semi-Rigid
Fluid Type:
Medical Fluids, Water
Color:
Clear
Recovered Wall Thickness (Nominal):
.25mm, .01in
Recovered Inside Diameter (Max):
2.4mm, .096in
Expanded Inside Diameter (Min):
6mm, .24in
Voltage (Max):
1kV
Product Source:
US
Packaging Method:
Stick, Spool, Cut Piece
Applicable Region:
Global
Product Family:
MT2000
Wall Type:
Single
Operating Temperature Range:
-40 – 135°C
Resistant To:
Fluids, Impact, Radiation Sterilization, Strain
Recovery Temperature:
140°C
Flammability:
Non-Flame-Retardant
Fluid Resistance:
Splash Protection, Moisture/Spray Protection
Shrink Temperature (Min):
140°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
MT2000-6.0-X-SP
Newark Electronics
MT2000-6.0-X-SP
Avnet Europe
AMP0662694002