Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 16 Wire Size: 16 AWG Socket Gold Size 16 | Connector Contact | Part Number: 0662-212-1631L | Internal Number: 0662-212-1631L | 16 AWG | TE Connectivity | TE Store |
Circular Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 0662-212-1631L?
Additional datasheets, footprints and schematics for 0662-212-1631L are listed on our Part Details page. You can also find images and similar parts to 0662-212-1631L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0662-212-1631L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0662-212-1631L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0662-212-1631L fall under?
The 0662-212-1631L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0662-212-1631L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0662-212-1631L you can contact the distributor directly for product support, shipping queries etc.
Is the 0662-212-1631L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0662-212-1631L have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 0662-212-1631L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0662-212-1631L often in real-time on the comparison pages.
What if I can't find stock of 0662-212-1631L?
You can fill out our help required form which you can use to request a quote for 0662-212-1631L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.