Options for Price Comparison
Distributor Statistics for 0662-207-1631L
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 0662-207-1631L
Details for 0662-207-1631L by TE Connectivity
Connectors > Rectangular Connectors > Connector Contacts
0662-207-1631L
Buy Directly from TE Store (17964 in stock) $0.8900

0662-207-1631L by TE Connectivity

CONT SOC ASSY
Part Information
0662-207-1631L image
Not reviewed for solder process capability
Status: Active
Product Code: EB54
Global Product Line: JD8
GPL Description: Aerospace Defense & Marine
Specifications
Contact Termination Area Plating Material:
Gold
Contact Size:
16
Contact Current Rating (Max):
13A
Contact Type:
Socket
Contact Mating Area Plating Material:
Gold
Termination Method to Wire & Cable:
Crimp
Alternate Descriptions
CONT SOC ASSY Onlinecomponents.com
CONTSOCASSY ROHS COMPLIANT: YES Newark Electronics
Socket Contact Size 16 Crimp Straight Cable Mount Avnet America
CONT SOC ASSY Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size Code: 16 Termination Method to Wire & Cable: Crimp Socket Gold 16 | Connector Contact | Part Number: 0662-207-1631L | Internal Number: 0662-207-1631L | TE Connectivity TE Store
Size 16 Gold Plated 13 Amp Mil-Spec Contact Socket Future Electronics
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part