066001-000

Connectors

> Connector Backshells & Adapters

> Ruggedized Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 066001-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 066001-000
Series Information for 066001-000 - TE Connectivity
  • Status: Active
  • Aliases: 066001-000, 8-1190497-2
  • Product Code: C417
  • Global Product Line: 907
  • GPL Description: Aerospace Defense & Marine

Description

TXR18AB00C3622AI2

Specifications

TE Adapter Code:
18
Material:
Aluminum
Adapter Entry Size:
22
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Entry Diameter:
.2 – 34.9mm, .01 – 1.38in
Cable Diameter Range:
17.5 – 27.9mm, .688 – 1.1in
Connector Detail Specification Number:
AS31001, AS31011, AS31061, AS31071
Manufacturer:
Cannon - Class A, E & R
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector Shell Size:
36
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatibility

  • Compatible Parts: 173643-000
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
TXR18AB00C3622AI2