0660-206-0882

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0660-206-0882
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0660-206-0882
Details for TE Store
0660-206-0882
CONT PIN Contact Type:Pin
Buy Directly from TE Store (948 in Stock)
$2.6600 per unit
Series Information for 0660-206-0882 - TE Connectivity
  • Status: Active
  • Product Code: EB45
  • Global Product Line: JD5
  • GPL Description: Aerospace Defense & Marine

Description

CONT PIN

Specifications

Contact Current Rating (Max):
46A
Contact Mating Area Plating Material:
Silver
Contact Type:
Pin
Contact Termination Area Plating Material:
Silver
Termination Method to Wire & Cable:
Crimp

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
PIN Contact Crimp Straight Cable Mount
TE Store
CONT PIN Contact Type:Pin;Contact Mating Area Plating Material:Silver;Contact Termination Area Plating Material:Silver;Termination Method to Wire & Cable:Crimp;Contact Current Rating (Max):46 A Pin Silver Crimp | Connector Contact | TE Connectivity
Future Electronics
CRIMP 46 A Silver Plated Mil-Spec Contact Pin