0657620002

Harnessing

> Interconnect Devices

> SolderSleeve Shield Terminators

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0657620002
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0657620002
Series Information for 0657620002 - TE Connectivity
  • Status: Active
  • Aliases: 0657620002, 1190496-5
  • Product Code: B940
  • Global Product Line: 584
  • GPL Description: Aerospace Defense & Marine

Description

S03-02-RCS405

Specifications

Pre-Installed Lead:
Yes
Recovered Inside Diameter (Max):
1.4mm, .055in
Expanded Inside Diameter (Min):
.14in, 3.68mm
Operating Temperature (Max):
150°C
Wire Temperature (Max):
125°C
Resistance Properties:
Immersion Protection

Compatibility

  • Lead free solder process: Not applicable for solder process capability