Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.42
|
No stock
|
Buy Now |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 1kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Power Rating | 500mW |
RoHS Compliant | Yes |
Trimmer Potentiometer, 1Kohm 25Turn Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 064X102?
Additional datasheets, footprints and schematics for 064X102 are listed on our Part Details page. You can also find images and similar parts to 064X102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 064X102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 064X102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 064X102 fall under?
The 064X102 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 064X102 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 064X102 you can contact the distributor directly for product support, shipping queries etc.
Is the 064X102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 064X102 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 064X102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 064X102 often in real-time on the comparison pages.
What if I can't find stock of 064X102?
You can fill out our help required form which you can use to request a quote for 064X102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.