Status: | Unknown |
---|---|
Series: | 64P Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
Potentiometer Mounting | Through Hole |
No. of Turns | 25Turns |
Product Range | 64P Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
Resistance Min | 2ohm |
RoHS Compliant | Yes |
Trimmer Potentiometer, 5Kohm 25Turn Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 064P502?
Additional datasheets, footprints and schematics for 064P502 are listed on our Part Details page. You can also find images and similar parts to 064P502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 064P502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 064P502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 064P502 fall under?
The 064P502 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 064P502 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 064P502 you can contact the distributor directly for product support, shipping queries etc.
Is the 064P502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 064P502 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 064P502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 064P502 often in real-time on the comparison pages.
What if I can't find stock of 064P502?
You can fill out our help required form which you can use to request a quote for 064P502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.