Status: | Unknown |
---|---|
Series: | 64W Series |
RoHS: | Unknown |
Track Resistance | 5kohm |
---|---|
No. of Turns | 25Turns |
Potentiometer Mounting | Through Hole |
Product Range | 64W Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Resistance Min | 2ohm |
Trimmer Potentiometer, 5Kohm 25Turn Through Hole | Newark Electronics |
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a 064W502?
Additional datasheets, footprints and schematics for 064W502 are listed on our Part Details page. You can also find images and similar parts to 064W502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 064W502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 064W502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 064W502 fall under?
The 064W502 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 064W502 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 064W502 you can contact the distributor directly for product support, shipping queries etc.
Is the 064W502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 064W502 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 064W502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 064W502 often in real-time on the comparison pages.
What if I can't find stock of 064W502?
You can fill out our help required form which you can use to request a quote for 064W502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.