Status: | Unknown |
---|---|
Series: | FrogHide Ultra Flex Series |
RoHS: | Compliant |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 15.24m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Green |
Product Range | FrogHide Ultra Flex Series |
RoHS Compliant | Yes |
Power Cord, Nema 5-15P/5-15R, 50Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 06450.63.06L?
Additional datasheets, footprints and schematics for 06450.63.06L are listed on our Part Details page. You can also find images and similar parts to 06450.63.06L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06450.63.06L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06450.63.06L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06450.63.06L fall under?
The 06450.63.06L is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 06450.63.06L when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06450.63.06L you can contact the distributor directly for product support, shipping queries etc.
Is the 06450.63.06L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06450.63.06L have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 06450.63.06L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06450.63.06L often in real-time on the comparison pages.
What if I can't find stock of 06450.63.06L?
You can fill out our help required form which you can use to request a quote for 06450.63.06L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.