06450.63.06 Part Information
Details for 06450.63.06 by General Cable
Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables
Featured Distributor
Pricing
Break | Price |
---|---|
15 | 186.9600 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type A | NEMA 5-15P |
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 15m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Green |
Cable Length - Imperial | 50ft |
RoHS Compliant | Yes |
Alternative Part Descriptions
- POWER CORD, NEMA 5-15P/15R, 50FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:15m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Green; Product Range:-; Cable Length - Imperial:50ft RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 06450.63.06?
Additional datasheets, footprints and schematics for 06450.63.06 are listed in our Part Details tab. You can also find the 06450.63.06 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06450.63.06 in the Pricing & Inventory tab next to part details. You can view 06450.63.06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06450.63.06 fall under?
The 06450.63.06 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 06450.63.06 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06450.63.06 you can contact the distributor directly for product support, shipping queries etc.
Is the 06450.63.06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 06450.63.06 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 06450.63.06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06450.63.06 often in real-time on the comparison pages.
What if I can't find stock of 06450.63.06?
You can fill out our help required form which you can use to request a quote for 06450.63.06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.