Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 12 |
Contact Type | Pin |
Contact Current Rating (Max) | 23A |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Contpin Rohs Compliant: Yes |Deutsch Te Connectivity 0641-3-1231L | Newark Electronics |
CONTPIN | element14 |
CONTPIN 01AH6074 | Farnell |
CONT PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Contact Size: Size 12 Wire Size: 14 – 12 AWG Pin Gold Size 12 | Connector Contact | Part Number: 0641-3-1231L | Internal Number: 0641-3-1231L | 14 – 12 AWG | TE Connectivity | TE Store |
Circular Contact PIN Crimp ST Cable Mount Size 12 | Avnet America |
PIN CONTACT SIZE 12 | TTI Europe |
Where can I find additional details, specifications and documents for a 0641-3-1231L?
Additional datasheets, footprints and schematics for 0641-3-1231L are listed on our Part Details page. You can also find images and similar parts to 0641-3-1231L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0641-3-1231L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0641-3-1231L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0641-3-1231L fall under?
The 0641-3-1231L is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0641-3-1231L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0641-3-1231L you can contact the distributor directly for product support, shipping queries etc.
Is the 0641-3-1231L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0641-3-1231L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 0641-3-1231L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0641-3-1231L often in real-time on the comparison pages.
What if I can't find stock of 0641-3-1231L?
You can fill out our help required form which you can use to request a quote for 0641-3-1231L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.