0641-1-20233 Part Information
Details for 0641-1-20233 by TE Connectivity
Connectors>Rectangular Connectors>Connector Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 1.1300 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Termination Area Plating Material | Gold |
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Termination Method to Wire & Cable | Crimp |
Alternative Part Descriptions
- CONNECTOR PINS | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0641-1-20233?
Additional datasheets, footprints and schematics for 0641-1-20233 are listed in our Part Details tab. You can also find the 0641-1-20233 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0641-1-20233 in the Pricing & Inventory tab next to part details. You can view 0641-1-20233 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0641-1-20233 fall under?
The 0641-1-20233 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 0641-1-20233 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0641-1-20233 you can contact the distributor directly for product support, shipping queries etc.
Is the 0641-1-20233 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0641-1-20233 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 0641-1-20233.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0641-1-20233 often in real-time on the comparison pages.
What if I can't find stock of 0641-1-20233?
You can fill out our help required form which you can use to request a quote for 0641-1-20233 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.