Distributor | Stock | ||
---|---|---|---|
![]() |
Newark |
No stock
|
Buy Now |
Trimpot Type | Single Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 1Mohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 1Turns |
Power Rating | 500mW |
RoHS Compliant | Yes |
Trimmer Potentiometer, 1Mohm 1Turn Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 063P105?
Additional datasheets, footprints and schematics for 063P105 are listed on our Part Details page. You can also find images and similar parts to 063P105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063P105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063P105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063P105 fall under?
The 063P105 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 063P105 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063P105 you can contact the distributor directly for product support, shipping queries etc.
Is the 063P105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063P105 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 063P105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063P105 often in real-time on the comparison pages.
What if I can't find stock of 063P105?
You can fill out our help required form which you can use to request a quote for 063P105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.