Status: | Unknown |
---|---|
Series: | 63P Series |
RoHS: | Unknown |
Track Resistance | 20kohm |
---|---|
Power Rating | 500mW |
Resistance Tolerance | 10% |
Product Range | 63P Series |
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
MSL | - |
Packaging | Each |
Trimmer Potentiometer, 20Kohm 1Turn Through Hole | Newark Electronics |
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE | element14 |
Where can I find additional details, specifications and documents for a 063P203?
Additional datasheets, footprints and schematics for 063P203 are listed on our Part Details page. You can also find images and similar parts to 063P203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063P203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063P203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063P203 fall under?
The 063P203 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 063P203 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063P203 you can contact the distributor directly for product support, shipping queries etc.
Is the 063P203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063P203 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 063P203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063P203 often in real-time on the comparison pages.
What if I can't find stock of 063P203?
You can fill out our help required form which you can use to request a quote for 063P203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.