Status: | Unknown |
---|---|
Series: | 63P Series |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.18
|
No stock
|
Buy Now |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | 63P Series |
Power Rating | 500mW |
Resistance Tolerance | ± 10% |
MSL | - |
Voltage Rating | 250V |
Trimmer Potentiometer, 10Kohm 1Turn Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 063P103KB30T640?
Additional datasheets, footprints and schematics for 063P103KB30T640 are listed on our Part Details page. You can also find images and similar parts to 063P103KB30T640 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063P103KB30T640 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063P103KB30T640 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063P103KB30T640 fall under?
The 063P103KB30T640 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 063P103KB30T640 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063P103KB30T640 you can contact the distributor directly for product support, shipping queries etc.
Is the 063P103KB30T640 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063P103KB30T640 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 063P103KB30T640.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063P103KB30T640 often in real-time on the comparison pages.
What if I can't find stock of 063P103KB30T640?
You can fill out our help required form which you can use to request a quote for 063P103KB30T640 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.