063725P031

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 063725P031
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 063725P031
Series Information for 063725P031 - TE Connectivity
  • Status: Active
  • Aliases: 063725P031, 6-1190481-8
  • Product Code: C181
  • Global Product Line: 766
  • GPL Description: Appliances

Description

ES2000-NO.2-B9-0-150MM

Specifications

Fluid Type:
Transmission Fluid, Brake Fluid, Gasoline, Engine Cleaner, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil
Color:
Black
Flexibility:
Semi-Rigid
Shrink Ratio:
4:1
Material:
Irradiated Modified Polyolefin
Recovered Wall Thickness (Tolerance):
.06in, 1.52mm
Cut Length:
5.905in, 150mm
Expanded Inside Diameter (Min):
7.44mm, .293in
Recovered Wall Thickness (Nominal):
.06in, 1.52mm
Size Range:
0 – 150mm, 0 – 5.9in
Recovered Inside Diameter (Max):
.065in, 1.65mm
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
US
Packaging Method:
Piece
Applicable Region:
Global
Product Family:
ES2000
Wall Type:
Dual
Fluid Resistance:
Limited Immersion Protection, Moisture/Spray Protection, Splash Protection
Flammability:
Flame-Retardant
Resistant To:
Mechanical Damage, Abrasion, Strain, Fluids
Shrink Temperature (Min):
110°C
Operating Temperature Range:
-40 – 130°C
Recovery Temperature:
135°C

Compatibility

  • Compatible Parts: 955018-000, CJ1047-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
ES2000-NO.2-B9-0-150MM