063725P030

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 063725P030
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 063725P030
Series Information for 063725P030 - TE Connectivity
  • Status: Active
  • Aliases: 063725P030, 6-1190481-7
  • Product Code: C181
  • Global Product Line: 766
  • GPL Description: Appliances

Description

ES2000-NO.2-B9-0-80MM

Specifications

Fluid Type:
Brake Fluid, Engine Coolant, Lubricating Oil, Engine Cleaner, Transmission Fluid, Water, Windshield Washer Fluid, Gasoline, Diesel Fuel
Shrink Ratio:
4:1
Color:
Black
Flexibility:
Semi-Rigid
Material:
Irradiated Modified Polyolefin
Size Range:
0 – 80mm, 0 – 3.14in
Recovered Wall Thickness (Nominal):
1.52mm, .06in
Recovered Wall Thickness (Tolerance):
.06in, 1.52mm
Recovered Inside Diameter (Max):
.065in, 1.65mm
Cut Length:
80mm, 3.15in
Expanded Inside Diameter (Min):
.293in, 7.44mm
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
US
Packaging Method:
Piece
Applicable Region:
Global
Product Family:
ES2000
Wall Type:
Dual
Shrink Temperature (Min):
110°C
Resistant To:
Strain, Fluids, Abrasion, Mechanical Damage
Flammability:
Flame-Retardant
Operating Temperature Range:
-40 – 130°C
Fluid Resistance:
Moisture/Spray Protection, Splash Protection, Limited Immersion Protection
Recovery Temperature:
135°C

Compatibility

  • Compatible Parts: 714529-000, 955018-000, CJ1047-000, 2280355-1, 529535-2
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
ES2000-NO.2-B9-0-80MM