063211-000

Connectors

> Connector Backshells & Adapters

> Screened Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 063211-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 063211-000
Series Information for 063211-000 - TE Connectivity
  • Status: Active
  • Aliases: 063211-000, 7-1190477-5
  • Product Code: C414
  • Global Product Line: 571
  • GPL Description: Aerospace Defense & Marine

Description

203M214-19B06

Specifications

Adapter Plating Material:
Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray)
Material:
Aluminum Alloy
TE Adapter Code:
54
Adapter Entry Size:
6
Cable Diameter Range:
48 – 76mm, 188 – 3in
Connector Detail Specification Number:
MIL-DTL-26482
Connector General Specification Number:
MIL-DTL-26482 Series 2/Class A,L
Adapter Angle:
90
Style:
Shielded Boot
Connector Shell Size:
14
Sealable:
Yes
Termination Device Type:
Magneform Ring
Connector System:
Cable-to-Cable

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Shielded Adapter RA Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Entry Size 6