063147-000

Harnessing

> Interconnect Devices

> SolderSleeve Shield Terminators

distributor space
Organise Price Comparison Results by
Distributor Statistics for 063147-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 063147-000
Series Information for 063147-000 - TE Connectivity
  • Status: Active
  • Aliases: 063147-000, 2-1197866-1
  • Product Code: B939
  • Global Product Line: 584
  • GPL Description: Aerospace Defense & Marine

Description

SO96-1-55-22-95

Specifications

Lead Plating Material:
Nickel
Lead Color:
White/Green
Lead Stranding:
Stranded
Pre-Installed Lead Type:
55A0813
Pre-Installed Lead:
Yes
Expanded Inside Diameter (Min):
1.9mm, .075in
Recovered Inside Diameter (Max):
.5mm, .02in
Dielectric Outside Diameter (Max):
.02in, .5mm
Jacket Outside Diameter:
1.9mm, .075in
Overall Length:
16.5mm, .65in
Shield Outside Diameter (Min):
.035in, .9mm
Pre-Installed Lead Wire Size:
.38mm², 754CMA, 22AWG
MIL/NAS Specification (MIL-S-83519, NAS-1747):
No
Government Qualified:
No
Temperature Indicator:
Yes
Product Type:
Shield Terminator
Temperature Indicator Type:
Thermochromic
Splice Type:
Shield Terminator
Termination Method:
Solder
Wire Temperature (Max):
150°C
Resistance Properties:
Immersion Protection
Operating Temperature (Max):
175°C

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Solder Sleeve
Allied Electronics, Inc
SO96-1-55-22-95
Avnet Europe
AMP063147-000