Status: | Unknown |
---|---|
Series: | 63 Series |
RoHS: | Compliant |
Trimpot Type | Single Turn |
---|---|
Element Material | Cermet |
Track Resistance | 100kohm |
Potentiometer Mounting | Through Hole |
No. of Turns | 1Turns |
Product Range | 63 Series |
RoHS Compliant | Yes |
Trimmer Potentiometer, 100Kohm 1Turn Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 0630104KB40?
Additional datasheets, footprints and schematics for 0630104KB40 are listed on our Part Details page. You can also find images and similar parts to 0630104KB40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0630104KB40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0630104KB40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0630104KB40 fall under?
The 0630104KB40 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 0630104KB40 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0630104KB40 you can contact the distributor directly for product support, shipping queries etc.
Is the 0630104KB40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0630104KB40 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 0630104KB40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0630104KB40 often in real-time on the comparison pages.
What if I can't find stock of 0630104KB40?
You can fill out our help required form which you can use to request a quote for 0630104KB40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.