0619356005

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0619356005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0619356005
Series Information for 0619356005 - TE Connectivity
  • Status: Active
  • Aliases: 0619356005, 5-1190468-2
  • Product Code: B742
  • Global Product Line: 715
  • GPL Description: Appliances

Description

LSTT-12.7-2-50MM

Specifications

Fluid Type:
Hydraulic Fluid, Antifreeze, Lubricating Oil, Diesel Fuel, Battery Acid, Water, Gasoline
Shrink Ratio:
2:1
Material:
Irradiated Modified Polyolefin
Color:
Red
Flexibility:
Very Flexible
Recovered Wall Thickness (Tolerance):
.15mm, .006in
Recovered Wall Thickness (Nominal):
.65mm, .0256in
Recovered Inside Diameter (Max):
.252in, 6.4mm
Cut Length:
50mm, 1.97in
Expanded Inside Diameter (Min):
.5in, 12.7mm
Voltage (Max):
.6kV
Product Source:
Czech Republic
Low Outgassing:
No
Packaging Method:
Piece
Applicable Region:
Global
Product Family:
LSTT
Wall Type:
Single
Flammability:
Non-Flame-Retardant
Recovery Temperature:
110°C
Operating Temperature Range:
-40 – 125°C
Resistant To:
Mechanical Damage
Fluid Resistance:
Splash Protection
Shrink Temperature (Min):
65°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
AMP0619356005