06161932 Cable by TE Connectivity

CABLE MARKER W PK100

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Chip One Stop Chip One Stop
70,000 units
Buy Now
Logo for PEI-Genesis PEI-Genesis
70,000 units
Buy Now
Logo for TTI Europe TTI Europe
3,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
86 units
Buy Now
Logo for element14 element14
86 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Marker Type Push On Pre Printed
Legend W
Legend Colour Black
Marker Colour White
Marker Dimensions -
Cable Diameter Max 4.7mm
Cable Diameter Min 2.9mm
Marker Material PVC (Polyvinylchloride)
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Cable Marker
Body Material PVC (Polyvinylchloride)
Colour White
Material PVC
Operating Temperature Max 100°C

Alternative Descriptions

RAYCHEM | PEI-Genesis
06161932 | TTI Europe
CABLE MARKER, W, PK100 | Newark Electronics

More Parts in Cable Accessories


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06161932?

Additional datasheets, footprints and schematics for 06161932 are listed on our Part Details page. You can also find images and similar parts to 06161932 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06161932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06161932 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06161932 fall under?

The 06161932 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 06161932 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06161932 you can contact the distributor directly for product support, shipping queries etc.

Is the 06161932 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06161932 have stock available?

Authorised distributors including Chip One Stop, PEI-Genesis, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for 06161932.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06161932 often in real-time on the comparison pages.

What if I can't find stock of 06161932?

You can fill out our help required form which you can use to request a quote for 06161932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay