Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0143
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.70
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0143
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0244
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0296
|
7,000
in stock
|
Buy Now | |
element14
from US$1.94
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Marker Type | Push On Pre Printed |
---|---|
Legend | O |
Legend Colour | Black |
Marker Colour | White |
Marker Dimensions | - |
Cable Diameter Max | 4.7mm |
Cable Diameter Min | 2.9mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Marker |
Body Material | PVC (Polyvinylchloride) |
Colour | White |
Material | PVC |
Operating Temperature Max | 100°C |
06161924 | TTI Europe |
06161924 |Raychem Te Connectivity 06161924 | Newark Electronics |
Wire Labels&Markers Z-Type RMP/RMS Marker Blue | Rapid Electronics |
CABLE MARKER, O, PK100 | element14 |
Where can I find additional details, specifications and documents for a 06161924?
Additional datasheets, footprints and schematics for 06161924 are listed on our Part Details page. You can also find images and similar parts to 06161924 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06161924 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06161924 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06161924 fall under?
The 06161924 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 06161924 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06161924 you can contact the distributor directly for product support, shipping queries etc.
Is the 06161924 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06161924 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 06161924.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06161924 often in real-time on the comparison pages.
What if I can't find stock of 06161924?
You can fill out our help required form which you can use to request a quote for 06161924 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.