06161918 Cable by TE Connectivity

CABLE MARKER I PK100

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0135

Distributor Stock
Logo for Farnell
Farnell
from US$1.67
85
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0138
145,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0156
145,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0135
17,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.08
85
in stock
Buy Now
Logo for element14
element14
from US$1.22
85
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Marker Type Push On Pre Printed
Legend I
Legend Colour Black
Marker Colour White
Marker Dimensions -
Cable Diameter Max 4.7mm
Cable Diameter Min 2.9mm
Marker Material PVC (Polyvinylchloride)
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Cable Marker
Body Material PVC (Polyvinylchloride)
Colour White
Material PVC
Operating Temperature Max 100°C

Alternative Descriptions

Wire Labels&Markers Z-Type RMP/RMS Marker Black | Rapid Electronics
06161918 | TTI Europe
Cable Marker, I, Pk100 | Newark Electronics
CABLE MARKER, I, PK100 | element14
Cable Accessories Marker White Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06161918?

Additional datasheets, footprints and schematics for 06161918 are listed on our Part Details page. You can also find images and similar parts to 06161918 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06161918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06161918 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06161918 fall under?

The 06161918 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 06161918 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06161918 you can contact the distributor directly for product support, shipping queries etc.

Is the 06161918 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06161918 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 06161918.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06161918 often in real-time on the comparison pages.

What if I can't find stock of 06161918?

You can fill out our help required form which you can use to request a quote for 06161918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay