06161202 Cable by TE Connectivity

CABLE MARKER 2 RED PK100

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Electro Sonic Electro Sonic
31,000 units
Buy Now
Logo for Master Electronics Master Electronics
31,000 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
31,000 units
Buy Now
Logo for TTI Europe TTI Europe
7,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
2,000 units
Buy Now
Logo for element14 element14
196 units
Buy Now
Logo for Newark Electronics Newark Electronics
196 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Marker Type Push On Pre Printed
Legend 2
Legend Colour Black
Marker Colour Red
Marker Dimensions -
Cable Diameter Max 4.7mm
Cable Diameter Min 2.9mm
Marker Material PVC (Polyvinylchloride)
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Wire Markers
Body Material PVC (Polyvinylchloride)
Colour Red
Material PVC
Operating Temperature Max 100°C

Alternative Descriptions

Cable Markers Pre-Marked Push On Red | Electro Sonic
06161202 | TTI Europe
Markers for cables and wires | Transfer Multisort Elektronik
CABLE MARKER, 2, RED, PK100 | Farnell
Cable Accessories Marker Red Box | Avnet America

More Parts in Cable Accessories


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 06161202?

Additional datasheets, footprints and schematics for 06161202 are listed on our Part Details page. You can also find images and similar parts to 06161202 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 06161202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06161202 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 06161202 fall under?

The 06161202 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 06161202 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 06161202 you can contact the distributor directly for product support, shipping queries etc.

Is the 06161202 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 06161202 have stock available?

Authorised distributors including Electro Sonic, Master Electronics, Onlinecomponents.com, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for 06161202.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 06161202 often in real-time on the comparison pages.

What if I can't find stock of 06161202?

You can fill out our help required form which you can use to request a quote for 06161202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay