Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0123
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0242
|
22,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0190
|
17,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0183
|
17,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0123
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
-
|
Buy Now |
Marker Type | Push On Pre Printed |
---|---|
Legend | 8 |
Legend Colour | Black |
Marker Colour | Grey |
Marker Dimensions | - |
Cable Diameter Max | 4mm |
Cable Diameter Min | 2.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | White |
For Use With | Cable and Wire |
Material | PVC |
06151808 | TTI Europe |
Wire Labels&Markers Z-Type RMP/RMS Marker White | Rapid Electronics |
Markers | Transfer Multisort Elektronik |
6151808 |Raychem Te Connectivity 06151808 | Newark Electronics |
CABLE MARKER, Z9, 8, PK100 | Farnell |
Where can I find additional details, specifications and documents for a 06151808?
Additional datasheets, footprints and schematics for 06151808 are listed on our Part Details page. You can also find images and similar parts to 06151808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06151808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06151808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06151808 fall under?
The 06151808 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 06151808 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06151808 you can contact the distributor directly for product support, shipping queries etc.
Is the 06151808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06151808 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 06151808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06151808 often in real-time on the comparison pages.
What if I can't find stock of 06151808?
You can fill out our help required form which you can use to request a quote for 06151808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.