Status: | Unknown |
---|---|
Series: | Z-Type Series |
RoHS: | Unknown |
Marker Type | Push On Pre Printed |
---|---|
Legend | 2 |
Legend Colour | Black |
Marker Colour | Yellow |
Marker Dimensions | - |
Cable Diameter Max | 4mm |
Cable Diameter Min | 2.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | Z-Type Series |
SVHC | No SVHC (27-Jun-2018) |
CABLE MARKER, PRE PRINTED, PVC, YELLOW | Farnell |
Cable Marker, Pre Printed, Pvc, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 06151402?
Additional datasheets, footprints and schematics for 06151402 are listed on our Part Details page. You can also find images and similar parts to 06151402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06151402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06151402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06151402 fall under?
The 06151402 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 06151402 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06151402 you can contact the distributor directly for product support, shipping queries etc.
Is the 06151402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06151402 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 06151402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06151402 often in real-time on the comparison pages.
What if I can't find stock of 06151402?
You can fill out our help required form which you can use to request a quote for 06151402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.