Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0156
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0191
|
17,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0183
|
17,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0156
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0170
|
-
|
Buy Now | |
TTI Europe
from US$0.0243
|
-
|
Buy Now |
Marker Type | Push On Pre Printed |
---|---|
Legend | 1 |
Legend Colour | White |
Marker Colour | Brown |
Marker Dimensions | - |
Cable Diameter Max | 4mm |
Cable Diameter Min | 2.5mm |
Marker Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Wire Markers |
Body Material | PVC (Polyvinylchloride) |
Colour | White |
For Use With | Cable and Wire |
Material | PVC |
Wire Labels&Markers Z-Type RMP/RMS Marker White | Rapid Electronics |
Markers | Transfer Multisort Elektronik |
6151101 |Raychem Te Connectivity 06151101 | Newark Electronics |
06151101 | TTI Europe |
CABLE MARKER, Z9, 1, PK100 | Farnell |
Where can I find additional details, specifications and documents for a 06151101?
Additional datasheets, footprints and schematics for 06151101 are listed on our Part Details page. You can also find images and similar parts to 06151101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06151101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06151101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06151101 fall under?
The 06151101 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 06151101 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06151101 you can contact the distributor directly for product support, shipping queries etc.
Is the 06151101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06151101 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and TTI Europe have stock available or on a lead time for 06151101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06151101 often in real-time on the comparison pages.
What if I can't find stock of 06151101?
You can fill out our help required form which you can use to request a quote for 06151101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.