Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
061496-000,
3-1199094-9 |
Prices starting from US$26.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$26.19
|
-
|
Buy Now |
Color | Gray |
---|---|
LED Compatible | Yes |
Dimensions | 2.93 x 1.98in, 74 x 50mm |
Fail Mode | On |
Surge Protection | 180J MOVJoule |
Voltage Rating | 310 – 380VAC |
Load Rating (Tungsten) | 1000W |
Load Rating (Ballast) | 1800VA |
Housing Material | High Impact Noryl with UV-Stabilized Acrylic Window |
Standards | ANSI C136.10 |
CSA Certified | Yes |
Mounting Style | Locking |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Turn ON Time Delay | 30 – 45seconds |
Turn OFF Time Delay | 30 – 45seconds |
Turn ON Light Level | 1.5fc |
Other Colors Available | No |
Frequency | 50/60Hz |
Product Use | Parking Lot, Security, & Street Lighting. |
OFF/ON Ratio | 5:1 |
Warranty | 3 Years |
Standard Pack | 125 |
Packaging Method | Individually Boxed Units |
Product Availability | Worldwide |
Technology | Thermal |
Product Family | M Series |
Light Sensor | CdS Photocell |
Product Type | Commercial/Industrial |
Where can I find additional details, specifications and documents for a 061496-000?
Additional datasheets, footprints and schematics for 061496-000 are listed on our Part Details page. You can also find images and similar parts to 061496-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 061496-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 061496-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 061496-000 fall under?
The 061496-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to 061496-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 061496-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 061496-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 061496-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 061496-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 061496-000 often in real-time on the comparison pages.
What if I can't find stock of 061496-000?
You can fill out our help required form which you can use to request a quote for 061496-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.