Tape Type | Sealing |
---|---|
Tape Backing Material | PVC (Polyvinyl Chloride) |
Tape Width - Metric | 63mm |
Tape Width - Imperial | 2.5" |
Tape Length - Metric | 3.05m |
Tape Length - Imperial | 10ft |
Tape Colour | Black |
Pad | RS |
Electrical Insul Tape, Pvc, 10Ft X 2.5" | Newark Electronics |
TAPE, SEALING, PVC, 63MMX3.05M | element14 |
Where can I find additional details, specifications and documents for a 06147?
Additional datasheets, footprints and schematics for 06147 are listed on our Part Details page. You can also find images and similar parts to 06147 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 06147 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 06147 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 06147 fall under?
The 06147 is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Tape.
Can I view similar or alternative parts?
You can view similar parts to 06147 when available in the Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 06147 you can contact the distributor directly for product support, shipping queries etc.
Is the 06147 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 06147 have stock available?
Authorised distributors including Powell Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 06147.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 06147 often in real-time on the comparison pages.
What if I can't find stock of 06147?
You can fill out our help required form which you can use to request a quote for 06147 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.