Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Probe Functions | Temperature |
---|---|
For Use With | Testo 112 Temperature Measuring Instruments |
Product Range | - |
Accessory Type | Probe |
Accuracy | ± 0.2°C (-25 to 74.9°C) |
Lead Length | 1.2m |
Rise Time | 35s |
Temperature Max | 150°C |
Temperature Min | -50°C |
Temperature Probe Technology | NTC Thermistor |
Surface probe for testo110 thermometer | RS |
Probe, Surface, Ntc | Newark Electronics |
PROBE, SURFACE, NTC | element14 |
Waterproof NTC Surface Probe For Flat Surfaces, -58 To 302DegreesF | Testo 0613 1912 | RS Americas |
Where can I find additional details, specifications and documents for a 0613 1912?
Additional datasheets, footprints and schematics for 0613 1912 are listed on our Part Details page. You can also find images and similar parts to 0613 1912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0613 1912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0613 1912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0613 1912 fall under?
The 0613 1912 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 0613 1912 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0613 1912 you can contact the distributor directly for product support, shipping queries etc.
Is the 0613 1912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0613 1912 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 0613 1912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0613 1912 often in real-time on the comparison pages.
What if I can't find stock of 0613 1912?
You can fill out our help required form which you can use to request a quote for 0613 1912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.