Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$85.99
Test Probe Functions | Temperature |
---|---|
For Use With | Testo 112 Temperature Measuring Instruments |
Product Range | - |
Accessory Type | Probe |
Accuracy | ± 0.2°C (-25 to 74.9°C) |
Rise Time | 10s |
Temperature Max | 150°C |
Temperature Min | -50°C |
Temperature Probe Technology | NTC Thermistor |
Immersion probe for testo110 thermometer | RS |
Testo Temperature Probe, Waterproof, Penetration / Immersion, NTC, -50 ... 150°C | Distrelec |
Probe, Penetration | Newark Electronics |
Testo 0613 1212 Waterproof Temperature Sensor -50 to +150 deg | Rapid Electronics |
Waterproof Immersion / Penetration Probe NTC, Tip5 MM X 115 MM | Testo 0613 1212 | RS Americas |
PROBE, PENETRATION | element14 |
Where can I find additional details, specifications and documents for a 0613 1212?
Additional datasheets, footprints and schematics for 0613 1212 are listed on our Part Details page. You can also find images and similar parts to 0613 1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0613 1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0613 1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0613 1212 fall under?
The 0613 1212 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 0613 1212 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0613 1212 you can contact the distributor directly for product support, shipping queries etc.
Is the 0613 1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0613 1212 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for 0613 1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0613 1212 often in real-time on the comparison pages.
What if I can't find stock of 0613 1212?
You can fill out our help required form which you can use to request a quote for 0613 1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.